Vishay Precision Group Chip Resistor - Surface Mount CRCW251228R7FKEG

Description
28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.7AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7AFDKR-ND
Chip Resistor - Surface Mount 541-28.7AFDKR-ND
28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7AFTR-ND
Chip Resistor - Surface Mount 541-28.7AFTR-ND
28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7AFCT-ND
Chip Resistor - Surface Mount 541-28.7AFCT-ND
28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 28.7ohms 1% - CRCW251228R7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 28.7ohms 1%
CRCW251228R7FKEG
Thick Film Resistors - SMD 1watt 28.7ohms 1% CRCW251228R7FKEG
Thick Film Resistors - SMD 1watt 28.7ohms 1%

Thick Film Resistors - SMD 1watt 28.7ohms 1%

Supplier's Site
Automotive SMD 28.7 Ohm 1W Resistor - 52-CRCW251228R7FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 28.7 Ohm 1W Resistor
52-CRCW251228R7FKEG
Automotive SMD 28.7 Ohm 1W Resistor 52-CRCW251228R7FKEG
28.7 Ohm 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW251228R7FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 28.7 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 28.7 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251228R7FKEG can be used for catalog matching and distributor lookup.

28.7 Ohm 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW251228R7FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 28.7 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 28.7 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251228R7FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251228R7FKEG
916007-CRCW251228R7FKEG
Chip Resistor - Surface Mount - CRCW251228R7FKEG 916007-CRCW251228R7FKEG
Manufacturer: Vishay Win Source Part Number: 916007-CRCW251228R7F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-28.7AFTR, CRCW2512 100 28R7 1% E67 E3, 541-28.7AFCT, 541-28.7AFDKR

Manufacturer: Vishay
Win Source Part Number: 916007-CRCW251228R7FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 28.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-28.7AFTR, CRCW2512 100 28R7 1% E67 E3, 541-28.7AFCT, 541-28.7AFDKR

Buy Now Datasheet
Res, Thick Film, 28R7, 1%, 1W, 2512; Resistance Vishay - 42K4098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 1W, 2512; Resistance Vishay
42K4098
Res, Thick Film, 28R7, 1%, 1W, 2512; Resistance Vishay 42K4098
RES, THICK FILM, 28R7, 1%, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251228R7FKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251228R7FKEG
Resistors - Chip Resistor - Surface Mount CRCW251228R7FKEG
RES SMD 28.7 OHM 1% 1W 2512

RES SMD 28.7 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - CRCW251228R7FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251228R7FKEG
Chip Resistor - Surface Mount CRCW251228R7FKEG
RES SMD 28.7 OHM 1% 1W 2512

RES SMD 28.7 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-28.7AFDKR-ND CRCW251228R7FKEG 52-CRCW251228R7FKEG 916007-CRCW251228R7FKEG 42K4098 CRCW251228R7FKEG CRCW251228R7FKEG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 28.7ohms 1% Automotive SMD 28.7 Ohm 1W Resistor Chip Resistor - Surface Mount - CRCW251228R7FKEG Res, Thick Film, 28R7, 1%, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers