Vishay Intertechnology, Inc. RES 28.7K OHM 1W 1% 2512 SMD CRCW251228K7FKTG

Description
RES 28.7Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 28.7Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1W 1% 2512 SMD - CRCW251228K7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1W 1% 2512 SMD
CRCW251228K7FKTG
RES 28.7K OHM 1W 1% 2512 SMD CRCW251228K7FKTG
RES 28.7Kohm 1W 1% 2512 SMD

RES 28.7Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251228K7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251228K7FKTG-ND
Chip Resistor - Surface Mount CRCW251228K7FKTG-ND
28.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251228K7FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251228K7FKTG
Chip Resistor - Surface Mount CRCW251228K7FKTG
RES SMD 28.7K OHM 1% 1W 2512

RES SMD 28.7K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251228K7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251228K7FKTG
Chip Resistor - Surface Mount CRCW251228K7FKTG
RES SMD 28.7K OHM 1% 1W 2512

RES SMD 28.7K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 28.7K 1% 100 R67 Rohs Compliant Vishay - 49P4684 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 28.7K 1% 100 R67 Rohs Compliant Vishay
49P4684
Crcw2512 28.7K 1% 100 R67 Rohs Compliant Vishay 49P4684
CRCW2512 28.7K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 28.7K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW251228K7FKTG CRCW251228K7FKTG-ND CRCW251228K7FKTG CRCW251228K7FKTG 49P4684
Product Name RES 28.7K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 28.7K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers