Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 287ohms 1% CRCW25122870FP

Description
Thick Film Resistors - SMD 1watt 287ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 287ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 287ohms 1% - CRCW25122870FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 287ohms 1%
CRCW25122870FP
Thick Film Resistors - SMD 1watt 287ohms 1% CRCW25122870FP
Thick Film Resistors - SMD 1watt 287ohms 1%

Thick Film Resistors - SMD 1watt 287ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25122870FP
Product Name Thick Film Resistors - SMD 1watt 287ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details