Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512280RFKTG

Description
280 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
280 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512280RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512280RFKTG-ND
Chip Resistor - Surface Mount CRCW2512280RFKTG-ND
280 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 280 OHM 1W 1% 2512 SMD - CRCW2512280RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1W 1% 2512 SMD
CRCW2512280RFKTG
RES 280 OHM 1W 1% 2512 SMD CRCW2512280RFKTG
RES 280ohm 1W 1% 2512 SMD

RES 280ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 280 1% 100 R67 Rohs Compliant Vishay - 49P4686 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 280 1% 100 R67 Rohs Compliant Vishay
49P4686
Crcw2512 280 1% 100 R67 Rohs Compliant Vishay 49P4686
CRCW2512 280 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 280 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512280RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512280RFKTG
Chip Resistor - Surface Mount CRCW2512280RFKTG
RES SMD 280 OHM 1% 1W 2512

RES SMD 280 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512280RFKTG-ND CRCW2512280RFKTG 49P4686 CRCW2512280RFKTG
Product Name Chip Resistor - Surface Mount RES 280 OHM 1W 1% 2512 SMD Crcw2512 280 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details