Vishay Intertechnology, Inc. RES 280K OHM 1W 1% 2512 SMD CRCW2512280KFKTG

Description
RES 280Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 280Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1W 1% 2512 SMD - CRCW2512280KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1W 1% 2512 SMD
CRCW2512280KFKTG
RES 280K OHM 1W 1% 2512 SMD CRCW2512280KFKTG
RES 280Kohm 1W 1% 2512 SMD

RES 280Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512280KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512280KFKTG-ND
Chip Resistor - Surface Mount CRCW2512280KFKTG-ND
280 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512280KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512280KFKTG
Chip Resistor - Surface Mount CRCW2512280KFKTG
RES SMD 280K OHM 1% 1W 2512

RES SMD 280K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512280KFKTG CRCW2512280KFKTG-ND CRCW2512280KFKTG
Product Name RES 280K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers