Vishay Intertechnology, Inc. 2512,27.4,1%,T/R,RoHS Compliant CRCW251227R4FKEG

Description
2512,27.4,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,27.4,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,27.4,1%,T/R,RoHS Compliant - CRCW251227R4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,27.4,1%,T/R,RoHS Compliant
CRCW251227R4FKEG
2512,27.4,1%,T/R,RoHS Compliant CRCW251227R4FKEG
2512,27.4,1%,T/R,RoH S Compliant

2512,27.4,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-27.4AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4AFDKR-ND
Chip Resistor - Surface Mount 541-27.4AFDKR-ND
27.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4AFTR-ND
Chip Resistor - Surface Mount 541-27.4AFTR-ND
27.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4AFCT-ND
Chip Resistor - Surface Mount 541-27.4AFCT-ND
27.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 27.4 OHM 1% 1W 2512 - 873-CRCW251227R4FKEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 27.4 OHM 1% 1W 2512
873-CRCW251227R4FKEG
RES SMD 27.4 OHM 1% 1W 2512 873-CRCW251227R4FKEG
RES SMD 27.4 OHM 1% 1W 2512

RES SMD 27.4 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251227R4FKEG 541-27.4AFDKR-ND 873-CRCW251227R4FKEG
Product Name 2512,27.4,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount RES SMD 27.4 OHM 1% 1W 2512
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details