Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251227R0JNTG

Description
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251227R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251227R0JNTG-ND
Chip Resistor - Surface Mount CRCW251227R0JNTG-ND
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 27 OHM 1W 5% 2512 SMD - CRCW251227R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 5% 2512 SMD
CRCW251227R0JNTG
RES 27 OHM 1W 5% 2512 SMD CRCW251227R0JNTG
RES 27ohm 1W 5% 2512 SMD

RES 27ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251227R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251227R0JNTG
Chip Resistor - Surface Mount CRCW251227R0JNTG
RES SMD 27 OHM 5% 1W 2512

RES SMD 27 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 27 5% 200 R67 Rohs Compliant Vishay - 49P4676 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 27 5% 200 R67 Rohs Compliant Vishay
49P4676
Crcw2512 27 5% 200 R67 Rohs Compliant Vishay 49P4676
CRCW2512 27 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 27 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251227R0JNTG-ND CRCW251227R0JNTG CRCW251227R0JNTG 49P4676
Product Name Chip Resistor - Surface Mount RES 27 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 27 5% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details