Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251227R0JNEH

Description
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251227R0JNEH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251227R0JNEH-ND
Chip Resistor - Surface Mount CRCW251227R0JNEH-ND
27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,27,5%,T/R,HAZMAT - CRCW251227R0JNEH - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,27,5%,T/R,HAZMAT
CRCW251227R0JNEH
2512,27,5%,T/R,HAZMAT CRCW251227R0JNEH
2512,27,5%,T/R,HAZMA T

2512,27,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW251227R0JNEH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251227R0JNEH
Chip Resistor - Surface Mount CRCW251227R0JNEH
RES SMD 27 OHM 5% 1W 2512

RES SMD 27 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 200 27R 5% E82 E3 Rohs Compliant Vishay - 49P4675 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 27R 5% E82 E3 Rohs Compliant Vishay
49P4675
Crcw2512 200 27R 5% E82 E3 Rohs Compliant Vishay 49P4675
CRCW2512 200 27R 5% E82 e3 RoHS Compliant: Yes

CRCW2512 200 27R 5% E82 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251227R0JNEH-ND CRCW251227R0JNEH CRCW251227R0JNEH 49P4675
Product Name Chip Resistor - Surface Mount 2512,27,5%,T/R,HAZMAT Chip Resistor - Surface Mount Crcw2512 200 27R 5% E82 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers