Vishay Precision Group Chip Resistor - Surface Mount CRCW251227K0JNEG

Description
27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KXTR-ND
Chip Resistor - Surface Mount 541-27KXTR-ND
27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KXDKR-ND
Chip Resistor - Surface Mount 541-27KXDKR-ND
27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KXCT-ND
Chip Resistor - Surface Mount 541-27KXCT-ND
27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 27Kohms 5% - CRCW251227K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 27Kohms 5%
CRCW251227K0JNEG
Thick Film Resistors - SMD 1watt 27Kohms 5% CRCW251227K0JNEG
Thick Film Resistors - SMD 1watt 27Kohms 5%

Thick Film Resistors - SMD 1watt 27Kohms 5%

Supplier's Site
RES SMD 27K OHM 5% 1W 2512 - 873-CRCW251227K0JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 27K OHM 5% 1W 2512
873-CRCW251227K0JNEG
RES SMD 27K OHM 5% 1W 2512 873-CRCW251227K0JNEG
RES SMD 27K OHM 5% 1W 2512

RES SMD 27K OHM 5% 1W 2512

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251227K0JNEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251227K0JNEG
Resistors - Chip Resistor - Surface Mount CRCW251227K0JNEG
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Resistor, Thick Film Chip, 27Kohm, 1W, 5%; Resistance Vishay - 51P1237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 27Kohm, 1W, 5%; Resistance Vishay
51P1237
Resistor, Thick Film Chip, 27Kohm, 1W, 5%; Resistance Vishay 51P1237
RESISTOR, THICK FILM CHIP, 27KOHM, 1W, 5%; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 27KOHM, 1W, 5%; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 27K, 1W, 2512; Resistance Vishay - 43C6085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27K, 1W, 2512; Resistance Vishay
43C6085
Res, Aec-Q200, Thick Film, 27K, 1W, 2512; Resistance Vishay 43C6085
RES, AEC-Q200, THICK FILM, 27K, 1W, 2512; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27K, 1W, 2512; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-27KXTR-ND CRCW251227K0JNEG 873-CRCW251227K0JNEG CRCW251227K0JNEG 51P1237
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 27Kohms 5% RES SMD 27K OHM 5% 1W 2512 Resistors - Chip Resistor - Surface Mount Resistor, Thick Film Chip, 27Kohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details