VISHAY INTERTECHNOLOGY, INC.
CRCW2512272JR67 -- 2.7K OHM,1W,5%,2512 PKG
Vishay Intertechnology, Inc.
2.7K OHM,1W,5%,2512 PKG
CRCW2512272JR67
Description
2.7Kohm,1W,5%,2512 PKG
Request a Quote
Email Supplier
Description
2.7Kohm,1W,5%,2512 PKG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512272JR67 |
|
Product Name
|
2.7K OHM,1W,5%,2512 PKG |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
523 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
3.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details