VISHAY INTERTECHNOLOGY, INC.
CRCW2512271JRT1 -- 270 OHM, 2W RESISTOR
Vishay Intertechnology, Inc.
270 OHM, 2W RESISTOR
CRCW2512271JRT1
Description
270ohm, 2W RESISTOR
Request a Quote
Email Supplier
Description
270ohm, 2W RESISTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512271JRT1 |
|
Product Name
|
270 OHM, 2W RESISTOR |
|
Resistance Range
|
270 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details