Vishay Intertechnology, Inc. RES 270 OHM 1W 1% 2512 SMD CRCW2512270RFKTG

Description
RES 270ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 270ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 1% 2512 SMD - CRCW2512270RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 1% 2512 SMD
CRCW2512270RFKTG
RES 270 OHM 1W 1% 2512 SMD CRCW2512270RFKTG
RES 270ohm 1W 1% 2512 SMD

RES 270ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512270RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512270RFKTG-ND
Chip Resistor - Surface Mount CRCW2512270RFKTG-ND
270 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512270RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512270RFKTG
Chip Resistor - Surface Mount CRCW2512270RFKTG
RES SMD 270 OHM 1% 1W 2512

RES SMD 270 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512270RFKTG CRCW2512270RFKTG-ND CRCW2512270RFKTG
Product Name RES 270 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers