Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512270KFKTG

Description
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512270KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512270KFKTG-ND
Chip Resistor - Surface Mount CRCW2512270KFKTG-ND
270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 270K OHM 1W 1% 2512 SMD - CRCW2512270KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 1% 2512 SMD
CRCW2512270KFKTG
RES 270K OHM 1W 1% 2512 SMD CRCW2512270KFKTG
RES 270Kohm 1W 1% 2512 SMD

RES 270Kohm 1W 1% 2512 SMD

Supplier's Site
Resistor,metal Glaze,270Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,270Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6088
Resistor,metal Glaze,270Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6088
Resistor,Metal Glaze,270KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,270KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512270KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512270KFKTG
Chip Resistor - Surface Mount CRCW2512270KFKTG
RES SMD 270K OHM 1% 1W 2512

RES SMD 270K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512270KFKTG-ND CRCW2512270KFKTG 43C6088 CRCW2512270KFKTG
Product Name Chip Resistor - Surface Mount RES 270K OHM 1W 1% 2512 SMD Resistor,metal Glaze,270Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details