Vishay Precision Group Chip Resistor - Surface Mount CRCW251226R1FKEG

Description
26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-26.1AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1AFDKR-ND
Chip Resistor - Surface Mount 541-26.1AFDKR-ND
26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.1AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1AFTR-ND
Chip Resistor - Surface Mount 541-26.1AFTR-ND
26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.1AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1AFCT-ND
Chip Resistor - Surface Mount 541-26.1AFCT-ND
26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.1 OHM 1W 1% 2512 SMD - CRCW251226R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1W 1% 2512 SMD
CRCW251226R1FKEG
RES 26.1 OHM 1W 1% 2512 SMD CRCW251226R1FKEG
RES 26.1ohm 1W 1% 2512 SMD

RES 26.1ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 26R1 1% E67 E3 Rohs Compliant Vishay - 47P5105 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 26R1 1% E67 E3 Rohs Compliant Vishay
47P5105
Crcw2512 100 26R1 1% E67 E3 Rohs Compliant Vishay 47P5105
CRCW2512 100 26R1 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 26R1 1% E67 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW251226R1FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251226R1FKEG
Chip Resistor - Surface Mount CRCW251226R1FKEG
RES SMD 26.1 OHM 1% 1W 2512

RES SMD 26.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-26.1AFDKR-ND CRCW251226R1FKEG 47P5105 CRCW251226R1FKEG
Product Name Chip Resistor - Surface Mount RES 26.1 OHM 1W 1% 2512 SMD Crcw2512 100 26R1 1% E67 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers