Vishay Intertechnology, Inc. RES 267K OHM 1W 1% 2512 SMD CRCW2512267KFKTG

Description
RES 267Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 267Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1W 1% 2512 SMD - CRCW2512267KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1W 1% 2512 SMD
CRCW2512267KFKTG
RES 267K OHM 1W 1% 2512 SMD CRCW2512267KFKTG
RES 267Kohm 1W 1% 2512 SMD

RES 267Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512267KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512267KFKTG-ND
Chip Resistor - Surface Mount CRCW2512267KFKTG-ND
267 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512267KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512267KFKTG
Chip Resistor - Surface Mount CRCW2512267KFKTG
RES SMD 267K OHM 1% 1W 2512

RES SMD 267K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 267K 1% 100 R67 Rohs Compliant Vishay - 49P4673 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 267K 1% 100 R67 Rohs Compliant Vishay
49P4673
Crcw2512 267K 1% 100 R67 Rohs Compliant Vishay 49P4673
CRCW2512 267K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 267K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512267KFKTG CRCW2512267KFKTG-ND CRCW2512267KFKTG 49P4673
Product Name RES 267K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 267K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details