Vishay Intertechnology, Inc. SMD 261 Ohm 1W Resistor CRCW2512261RFKEG

Description
261 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512261RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512261RFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
261 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512261RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512261RFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 261 Ohm 1W Resistor - 52-CRCW2512261RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 261 Ohm 1W Resistor
52-CRCW2512261RFKEG
SMD 261 Ohm 1W Resistor 52-CRCW2512261RFKEG
261 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512261RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512261RFKEG can be used for catalog matching and distributor lookup.

261 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512261RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512261RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-261AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261AFTR-ND
Chip Resistor - Surface Mount 541-261AFTR-ND
261 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261AFCT-ND
Chip Resistor - Surface Mount 541-261AFCT-ND
261 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261AFDKR-ND
Chip Resistor - Surface Mount 541-261AFDKR-ND
261 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,261,1%,T/R,RoHS Compliant - CRCW2512261RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,261,1%,T/R,RoHS Compliant
CRCW2512261RFKEG
2512,261,1%,T/R,RoHS Compliant CRCW2512261RFKEG
2512,261,1%,T/R,RoHS Compliant

2512,261,1%,T/R,RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1150559-CRCW2512261RFKEG
Resistors - Chip Resistor - Surface Mount 1150559-CRCW2512261RFKEG
Win Source Part Number: 1150559-CRCW2512261R FKEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 261 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): CRCW2512261RFKEG.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-261AFTR,541-261A FCT,541-261AFDKR,CRC W2512 100 261R 1% E67 E3 Base Product Number: CRCW2512

Win Source Part Number: 1150559-CRCW2512261RFKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 261 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Alternative Parts (Cross-Reference): CRCW2512261RFKEG.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-261AFTR,541-261AFCT,541-261AFDKR,CRCW2512 100 261R 1% E67 E3
Base Product Number: CRCW2512

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512261RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512261RFKEG
Chip Resistor - Surface Mount CRCW2512261RFKEG
RES SMD 261 OHM 1% 1W 2512

RES SMD 261 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW2512261RFKEG 541-261AFTR-ND CRCW2512261RFKEG 1150559-CRCW2512261RFKEG CRCW2512261RFKEG
Product Name SMD 261 Ohm 1W Resistor Chip Resistor - Surface Mount 2512,261,1%,T/R,RoHS Compliant Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers