Vishay Intertechnology, Inc. RES 255 OHM 1W 1% 2512 SMD CRCW2512255RFKTG

Description
RES 255ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 255ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1W 1% 2512 SMD - CRCW2512255RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% 2512 SMD
CRCW2512255RFKTG
RES 255 OHM 1W 1% 2512 SMD CRCW2512255RFKTG
RES 255ohm 1W 1% 2512 SMD

RES 255ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512255RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512255RFKTG-ND
Chip Resistor - Surface Mount CRCW2512255RFKTG-ND
255 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6079
Resistor,metal Glaze,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6079
Resistor,Metal Glaze,255Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,255Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512255RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512255RFKTG
Chip Resistor - Surface Mount CRCW2512255RFKTG
RES SMD 255 OHM 1% 1W 2512

RES SMD 255 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512255RFKTG CRCW2512255RFKTG-ND 43C6079 CRCW2512255RFKTG
Product Name RES 255 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details