Vishay Intertechnology, Inc. RES 255 OHM 1.5W 1% 2512 SMD CRCW2512255RFKEGHP

Description
RES 255ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 255ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1.5W 1% 2512 SMD - CRCW2512255RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1.5W 1% 2512 SMD
CRCW2512255RFKEGHP
RES 255 OHM 1.5W 1% 2512 SMD CRCW2512255RFKEGHP
RES 255ohm 1.5W 1% 2512 SMD

RES 255ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512255RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512255RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512255RFKEGHP-ND
255 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

255 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512255RFKEGHP CRCW2512255RFKEGHP-ND
Product Name RES 255 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers