RES 24.3ohm 1W 1% 2512 SMD
24.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 24.3 OHM 1% 1W 2512
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW251224R3FKTG | CRCW251224R3FKTG-ND | CRCW251224R3FKTG | 43C6072 |
| Product Name | RES 24.3 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2512 |
| Resistance Range | 24.3 ohms | 24.3 ohms | 24.3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |