Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251224R0JNTG

Description
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251224R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251224R0JNTG-ND
Chip Resistor - Surface Mount CRCW251224R0JNTG-ND
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 24 OHM 1W 5% 2512 SMD - CRCW251224R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1W 5% 2512 SMD
CRCW251224R0JNTG
RES 24 OHM 1W 5% 2512 SMD CRCW251224R0JNTG
RES 24ohm 1W 5% 2512 SMD

RES 24ohm 1W 5% 2512 SMD

Supplier's Site
Crcw2512 24 5% 200 R67 Rohs Compliant Vishay - 49P4665 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 24 5% 200 R67 Rohs Compliant Vishay
49P4665
Crcw2512 24 5% 200 R67 Rohs Compliant Vishay 49P4665
CRCW2512 24 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 24 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251224R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251224R0JNTG
Chip Resistor - Surface Mount CRCW251224R0JNTG
RES SMD 24 OHM 5% 1W 2512

RES SMD 24 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251224R0JNTG-ND CRCW251224R0JNTG 49P4665 CRCW251224R0JNTG
Product Name Chip Resistor - Surface Mount RES 24 OHM 1W 5% 2512 SMD Crcw2512 24 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details