Vishay Precision Group Chip Resistor - Surface Mount CRCW251224R0JNEG

Description
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW251224R0JNEG is a surface mount chip resistor from Win Source Electronics, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 24 ohms with a tolerance of ±5%, and is rated for a power dissipation of 1 watt. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. This resistor is AEC-Q200 qualified, ensuring compliance with automotive standards. It is packaged in a 2512 (6432 metric) format, with a quantity of 2000 units per reel. The product is categorized under thick film chip resistors, known for their stability and performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The CRCW251224R0JNEG is a surface mount chip resistor from Win Source Electronics, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 24 ohms with a tolerance of ±5%, and is rated for a power dissipation of 1 watt. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. This resistor is AEC-Q200 qualified, ensuring compliance with automotive standards. It is packaged in a 2512 (6432 metric) format, with a quantity of 2000 units per reel. The product is categorized under thick film chip resistors, known for their stability and performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24XCT-ND
Chip Resistor - Surface Mount 541-24XCT-ND
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24XTR-ND
Chip Resistor - Surface Mount 541-24XTR-ND
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24XDKR-ND
Chip Resistor - Surface Mount 541-24XDKR-ND
24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 24 Ohm 1W Resistor - 52-CRCW251224R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24 Ohm 1W Resistor
52-CRCW251224R0JNEG
SMD 24 Ohm 1W Resistor 52-CRCW251224R0JNEG
24 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251224R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251224R0JNEG can be used for catalog matching and distributor lookup.

24 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251224R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251224R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251224R0JNEG
916004-CRCW251224R0JNEG
Chip Resistor - Surface Mount - CRCW251224R0JNEG 916004-CRCW251224R0JNEG
Manufacturer: Vishay Win Source Part Number: 916004-CRCW251224R0J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-24XCT, CRCW2512 200 24R 5% E67 E3, 541-24XTR, 541-24XDKR

Manufacturer: Vishay
Win Source Part Number: 916004-CRCW251224R0JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 24 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-24XCT, CRCW2512 200 24R 5% E67 E3, 541-24XTR, 541-24XDKR

Buy Now Datasheet
RES 24 OHM 1W 5% 2512 SMD - CRCW251224R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1W 5% 2512 SMD
CRCW251224R0JNEG
RES 24 OHM 1W 5% 2512 SMD CRCW251224R0JNEG
RES 24ohm 1W 5% 2512 SMD

RES 24ohm 1W 5% 2512 SMD

Supplier's Site
Res, Thick Film, 24R, 5%, 1W, 2512; Resistance Vishay - 89M6941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 5%, 1W, 2512; Resistance Vishay
89M6941
Res, Thick Film, 24R, 5%, 1W, 2512; Resistance Vishay 89M6941
RES, THICK FILM, 24R, 5%, 1W, 2512; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 24R, 5%, 1W, 2512; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 31AC6402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay
31AC6402
Res, 24R, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay 31AC6402
RES, 24R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:24ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 24R, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:24ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 24R, 1W, 2512; Resistance Vishay - 43C6071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24R, 1W, 2512; Resistance Vishay
43C6071
Res, Aec-Q200, Thick Film, 24R, 1W, 2512; Resistance Vishay 43C6071
RES, AEC-Q200, THICK FILM, 24R, 1W, 2512; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 24R, 1W, 2512; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-24XCT-ND 52-CRCW251224R0JNEG 916004-CRCW251224R0JNEG CRCW251224R0JNEG 89M6941 31AC6402 43C6071
Product Name Chip Resistor - Surface Mount SMD 24 Ohm 1W Resistor Chip Resistor - Surface Mount - CRCW251224R0JNEG RES 24 OHM 1W 5% 2512 SMD Res, Thick Film, 24R, 5%, 1W, 2512; Resistance Vishay Res, 24R, 5%, 1W, 2512, Thick Film; Resistor Case Style Vishay Res, Aec-Q200, Thick Film, 24R, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512 2512; 2512 [6432 Metric]
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers