Vishay Precision Group RES 24.0 OHM 1W 1% 2512 SMD CRCW251224R0FKEG

Description
RES 24.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 24.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM 1W 1% 2512 SMD - CRCW251224R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1W 1% 2512 SMD
CRCW251224R0FKEG
RES 24.0 OHM 1W 1% 2512 SMD CRCW251224R0FKEG
RES 24.0ohm 1W 1% 2512 SMD

RES 24.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251224R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251224R0FKEG-ND
Chip Resistor - Surface Mount CRCW251224R0FKEG-ND
24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 24R 1% E67 E3 Rohs Compliant Vishay - 47P5096 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 24R 1% E67 E3 Rohs Compliant Vishay
47P5096
Crcw2512 100 24R 1% E67 E3 Rohs Compliant Vishay 47P5096
CRCW2512 100 24R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 24R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251224R0FKEG CRCW251224R0FKEG-ND 47P5096
Product Name RES 24.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 24R 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details