The CRCW251224K9FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 24.9 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is rated for a power dissipation of 1 W, making it suitable for various electronic applications, particularly in military and industrial sectors. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring stability under different environmental conditions. Additionally, it is AEC-Q200 qualified, indicating its reliability for automotive applications. The product is packaged in quantities of 2000, facilitating easy integration into manufacturing processes.
RES SMD 24.9K OHM 1% 1W 2512
RES SMD 24.9K OHM 1% 1W 2512
24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 24.9Kohm 1W 1% 2512 SMD
RES SMD 24.9K OHM 1% 1W 2512
RES SMD 24.9K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-CRCW251224K9FKTGCT-ND | CRCW251224K9FKTG | CRCW251224K9FKTG | CRCW251224K9FKTG |
| Product Name | Chip Resistor - Surface Mount | RES 24.9K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |