Vishay Precision Group Chip Resistor - Surface Mount CRCW251224K9FKEG

Description
24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24.9KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KAFDKR-ND
Chip Resistor - Surface Mount 541-24.9KAFDKR-ND
24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KAFTR-ND
Chip Resistor - Surface Mount 541-24.9KAFTR-ND
24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KAFCT-ND
Chip Resistor - Surface Mount 541-24.9KAFCT-ND
24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,24.9K,1%,T/R,RoHS Compliant - CRCW251224K9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,24.9K,1%,T/R,RoHS Compliant
CRCW251224K9FKEG
2512,24.9K,1%,T/R,RoHS Compliant CRCW251224K9FKEG
2512,24.9K,1%,T/R,Ro HS Compliant

2512,24.9K,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay - 51P1225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay
51P1225
Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay 51P1225
RES, THICK FILM, 24K9, 1%, 0.5W, 2512; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.5W, 2512; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K9, 1%, 0.5W, 2512, Reel; Resistance Vishay - 43C6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.5W, 2512, Reel; Resistance Vishay
43C6070
Res, Thick Film, 24K9, 1%, 0.5W, 2512, Reel; Resistance Vishay 43C6070
RES, THICK FILM, 24K9, 1%, 0.5W, 2512, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.5W, 2512, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-24.9KAFDKR-ND CRCW251224K9FKEG 51P1225 43C6070
Product Name Chip Resistor - Surface Mount 2512,24.9K,1%,T/R,RoHS Compliant Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay Res, Thick Film, 24K9, 1%, 0.5W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers