Vishay Intertechnology, Inc. RES 24.0K OHM 1.5W 1% 2512 SMD CRCW251224K0FKEGHP

Description
RES 24.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 24.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1.5W 1% 2512 SMD - CRCW251224K0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1.5W 1% 2512 SMD
CRCW251224K0FKEGHP
RES 24.0K OHM 1.5W 1% 2512 SMD CRCW251224K0FKEGHP
RES 24.0Kohm 1.5W 1% 2512 SMD

RES 24.0Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251224K0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251224K0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251224K0FKEGHP-ND
24 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251224K0FKEGHP CRCW251224K0FKEGHP-ND
Product Name RES 24.0K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details