Vishay Precision Group RES 249K OHM 1W 1% 2512 SMD CRCW2512249KFKEG

Description
RES 249Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 249Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W 1% 2512 SMD - CRCW2512249KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 1% 2512 SMD
CRCW2512249KFKEG
RES 249K OHM 1W 1% 2512 SMD CRCW2512249KFKEG
RES 249Kohm 1W 1% 2512 SMD

RES 249Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-249KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KAFCT-ND
Chip Resistor - Surface Mount 541-249KAFCT-ND
249 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KAFDKR-ND
Chip Resistor - Surface Mount 541-249KAFDKR-ND
249 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KAFTR-ND
Chip Resistor - Surface Mount 541-249KAFTR-ND
249 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512249KFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512249KFKEG
Chip Resistor - Surface Mount CRCW2512249KFKEG
RES SMD 249K OHM 1% 1W 2512

RES SMD 249K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay - 51P1229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay
51P1229
Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay 51P1229
RES, THICK FILM, 24K9, 1%, 0.5W, 2512; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.5W, 2512; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 249K, 1W, 2512; Resistance Vishay - 47P5099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 249K, 1W, 2512; Resistance Vishay
47P5099
Res, Aec-Q200, Thick Film, 249K, 1W, 2512; Resistance Vishay 47P5099
RES, AEC-Q200, THICK FILM, 249K, 1W, 2512; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 249K, 1W, 2512; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512249KFKEG 541-249KAFCT-ND CRCW2512249KFKEG 51P1229 47P5099
Product Name RES 249K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 24K9, 1%, 0.5W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 249K, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 249000 ohms 249000 ohms 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details