Vishay Intertechnology, Inc. RES, 249, 1W, 1%, 2512 CRCW25122490FR67

Description
RES, 249, 1W, 1%, 2512
Request a Quote
Description
RES, 249, 1W, 1%, 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 249, 1W, 1%, 2512 - CRCW25122490FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 249, 1W, 1%, 2512
CRCW25122490FR67
RES, 249, 1W, 1%, 2512 CRCW25122490FR67
RES, 249, 1W, 1%, 2512

RES, 249, 1W, 1%, 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25122490FR67
Product Name RES, 249, 1W, 1%, 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details