Vishay Intertechnology, Inc. RES, 240 OHM, 1W, 5%, SMD CRCW2512241JR67

Description
RES, 240ohm, 1W, 5%, SMD
Request a Quote
Description
RES, 240ohm, 1W, 5%, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 240 OHM, 1W, 5%, SMD - CRCW2512241JR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 240 OHM, 1W, 5%, SMD
CRCW2512241JR67
RES, 240 OHM, 1W, 5%, SMD CRCW2512241JR67
RES, 240ohm, 1W, 5%, SMD

RES, 240ohm, 1W, 5%, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2512241JR67
Product Name RES, 240 OHM, 1W, 5%, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers