240 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 240ohms 5%
RES SMD 240 OHM 5% 1W 2512
CRCW2512 240 5% 200 R67 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512240RJNTG-ND | CRCW2512240RJNTG | CRCW2512240RJNTG | 49P4668 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 240ohms 5% | Chip Resistor - Surface Mount | Crcw2512 240 5% 200 R67 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 2512 |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms |