Vishay Intertechnology, Inc. RES 240 OHM 1.5W 5% 2512 SMD CRCW2512240RJNEHHP

Description
RES 240ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 240ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1.5W 5% 2512 SMD - CRCW2512240RJNEHHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1.5W 5% 2512 SMD
CRCW2512240RJNEHHP
RES 240 OHM 1.5W 5% 2512 SMD CRCW2512240RJNEHHP
RES 240ohm 1.5W 5% 2512 SMD

RES 240ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512240RJNEHHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512240RJNEHHP-ND
Chip Resistor - Surface Mount CRCW2512240RJNEHHP-ND
240 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

240 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512240RJNEHHP CRCW2512240RJNEHHP-ND
Product Name RES 240 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details