Vishay Intertechnology, Inc. RES 240 OHM 1W 1% 2512 SMD CRCW2512240RFKTG

Description
RES 240ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 240ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 1% 2512 SMD - CRCW2512240RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 1% 2512 SMD
CRCW2512240RFKTG
RES 240 OHM 1W 1% 2512 SMD CRCW2512240RFKTG
RES 240ohm 1W 1% 2512 SMD

RES 240ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512240RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512240RFKTG-ND
Chip Resistor - Surface Mount CRCW2512240RFKTG-ND
240 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 43C6075 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
43C6075
Thick Film Chip Resistor; Filter Terminals Vishay 43C6075
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512240RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512240RFKTG
Chip Resistor - Surface Mount CRCW2512240RFKTG
RES SMD 240 OHM 1% 1W 2512

RES SMD 240 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512240RFKTG CRCW2512240RFKTG-ND 43C6075 CRCW2512240RFKTG
Product Name RES 240 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details