Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512240KFKEG

Description
240 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512240KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512240KFKEG-ND
Chip Resistor - Surface Mount CRCW2512240KFKEG-ND
240 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 240K OHM 1W 1% 2512 SMD - CRCW2512240KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1W 1% 2512 SMD
CRCW2512240KFKEG
RES 240K OHM 1W 1% 2512 SMD CRCW2512240KFKEG
RES 240Kohm 1W 1% 2512 SMD

RES 240Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 240K 1% E67 E3 Rohs Compliant Vishay - 47P5097 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 240K 1% E67 E3 Rohs Compliant Vishay
47P5097
Crcw2512 100 240K 1% E67 E3 Rohs Compliant Vishay 47P5097
CRCW2512 100 240K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 240K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512240KFKEG-ND CRCW2512240KFKEG 47P5097
Product Name Chip Resistor - Surface Mount RES 240K OHM 1W 1% 2512 SMD Crcw2512 100 240K 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details