Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 23.7Kohms 1% CRCW251223K7FKTG

Description
Thick Film Resistors - SMD 1watt 23.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 23.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 23.7Kohms 1% - CRCW251223K7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 23.7Kohms 1%
CRCW251223K7FKTG
Thick Film Resistors - SMD 1watt 23.7Kohms 1% CRCW251223K7FKTG
Thick Film Resistors - SMD 1watt 23.7Kohms 1%

Thick Film Resistors - SMD 1watt 23.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW251223K7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251223K7FKTG-ND
Chip Resistor - Surface Mount CRCW251223K7FKTG-ND
23.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 23.7K 1% 100 R67 Rohs Compliant Vishay - 49P4659 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 23.7K 1% 100 R67 Rohs Compliant Vishay
49P4659
Crcw2512 23.7K 1% 100 R67 Rohs Compliant Vishay 49P4659
CRCW2512 23.7K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 23.7K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251223K7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251223K7FKTG
Chip Resistor - Surface Mount CRCW251223K7FKTG
RES SMD 23.7K OHM 1% 1W 2512

RES SMD 23.7K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251223K7FKTG CRCW251223K7FKTG-ND 49P4659 CRCW251223K7FKTG
Product Name Thick Film Resistors - SMD 1watt 23.7Kohms 1% Chip Resistor - Surface Mount Crcw2512 23.7K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details