Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251222R6FKEG

Description
22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22.6AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6AFDKR-ND
Chip Resistor - Surface Mount 541-22.6AFDKR-ND
22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.6AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6AFTR-ND
Chip Resistor - Surface Mount 541-22.6AFTR-ND
22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.6AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6AFCT-ND
Chip Resistor - Surface Mount 541-22.6AFCT-ND
22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22.6 OHM 1W 1% 2512 SMD - CRCW251222R6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% 2512 SMD
CRCW251222R6FKEG
RES 22.6 OHM 1W 1% 2512 SMD CRCW251222R6FKEG
RES 22.6ohm 1W 1% 2512 SMD

RES 22.6ohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-22.6AFDKR-ND CRCW251222R6FKEG
Product Name Chip Resistor - Surface Mount RES 22.6 OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers