Vishay Precision Group RES 22.1 OHM 1W 1% 2512 SMD CRCW251222R1FKTG

Description
RES 22.1ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 22.1ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 1% 2512 SMD - CRCW251222R1FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% 2512 SMD
CRCW251222R1FKTG
RES 22.1 OHM 1W 1% 2512 SMD CRCW251222R1FKTG
RES 22.1ohm 1W 1% 2512 SMD

RES 22.1ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222R1FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251222R1FKTG-ND
Chip Resistor - Surface Mount CRCW251222R1FKTG-ND
22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay - 37C0305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay
37C0305
Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay 37C0305
RESISTOR, THICK FILM CHIP, 22.1 OHM 1W, 1%; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM CHIP, 22.1 OHM 1W, 1%; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222R1FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251222R1FKTG
Chip Resistor - Surface Mount CRCW251222R1FKTG
RES SMD 22.1 OHM 1% 1W 2512

RES SMD 22.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251222R1FKTG CRCW251222R1FKTG-ND 37C0305 CRCW251222R1FKTG
Product Name RES 22.1 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details