Vishay Precision Group 2512,22.1,1%,T/R,RoHS Compliant CRCW251222R1FKEG

Description
2512,22.1,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,22.1,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,22.1,1%,T/R,RoHS Compliant - CRCW251222R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,22.1,1%,T/R,RoHS Compliant
CRCW251222R1FKEG
2512,22.1,1%,T/R,RoHS Compliant CRCW251222R1FKEG
2512,22.1,1%,T/R,RoH S Compliant

2512,22.1,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-22.1AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1AFCT-ND
Chip Resistor - Surface Mount 541-22.1AFCT-ND
22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1AFDKR-ND
Chip Resistor - Surface Mount 541-22.1AFDKR-ND
22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.1AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.1AFTR-ND
Chip Resistor - Surface Mount 541-22.1AFTR-ND
22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R1, 1%, 1W, 2512; Resistance Vishay - 53K3958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 1W, 2512; Resistance Vishay
53K3958
Res, Thick Film, 22R1, 1%, 1W, 2512; Resistance Vishay 53K3958
RES, THICK FILM, 22R1, 1%, 1W, 2512; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 1W, 2512; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay - 42K4093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay
42K4093
Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay 42K4093
RESISTOR, THICK FILM CHIP, 22.1 OHM 1W, 1%; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 22.1 OHM 1W, 1%; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251222R1FKEG 541-22.1AFCT-ND 53K3958 42K4093
Product Name 2512,22.1,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 22R1, 1%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 22.1 Ohm 1W, 1%; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details