Vishay Intertechnology, Inc. RES 22 OHM 1W 5% 2512 SMD CRCW251222R0JNTG

Description
RES 22ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 22ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1W 5% 2512 SMD - CRCW251222R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 5% 2512 SMD
CRCW251222R0JNTG
RES 22 OHM 1W 5% 2512 SMD CRCW251222R0JNTG
RES 22ohm 1W 5% 2512 SMD

RES 22ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251222R0JNTG-ND
Chip Resistor - Surface Mount CRCW251222R0JNTG-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251222R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251222R0JNTG
Chip Resistor - Surface Mount CRCW251222R0JNTG
RES SMD 22 OHM 5% 1W 2512

RES SMD 22 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 22 5% 200 R67 Rohs Compliant Vishay - 49P4650 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 22 5% 200 R67 Rohs Compliant Vishay
49P4650
Crcw2512 22 5% 200 R67 Rohs Compliant Vishay 49P4650
CRCW2512 22 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 22 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251222R0JNTG CRCW251222R0JNTG-ND CRCW251222R0JNTG 49P4650
Product Name RES 22 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 22 5% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details