Vishay Precision Group Chip Resistor - Surface Mount CRCW251222R0JNEGHP

Description
22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22RATR-ND
Chip Resistor - Surface Mount 541-22RATR-ND
22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22RADKR-ND
Chip Resistor - Surface Mount 541-22RADKR-ND
22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22RACT-ND
Chip Resistor - Surface Mount 541-22RACT-ND
22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 22 OHM 1.5W 5% 2512 SMD - CRCW251222R0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1.5W 5% 2512 SMD
CRCW251222R0JNEGHP
RES 22 OHM 1.5W 5% 2512 SMD CRCW251222R0JNEGHP
RES 22ohm 1.5W 5% 2512 SMD

RES 22ohm 1.5W 5% 2512 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay - 65AC3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay
65AC3505
Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay 65AC3505
RES, AEC-Q200, THICK FILM, 22R, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22R, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay - 24T7639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay
24T7639
Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay 24T7639
RES, AEC-Q200, THICK FILM, 22R, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22R, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-22RATR-ND CRCW251222R0JNEGHP 65AC3505
Product Name Chip Resistor - Surface Mount RES 22 OHM 1.5W 5% 2512 SMD Res, Aec-Q200, Thick Film, 22R, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details