Vishay Precision Group Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ... CRCW251222R0JNEG

Description
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ...
Request a Quote Datasheet
Description
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ... - CRCW251222R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ...
CRCW251222R0JNEG
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ... CRCW251222R0JNEG
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ...

Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ...

Supplier's Site
Chip Resistor - Surface Mount - 541-22XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22XDKR-ND
Chip Resistor - Surface Mount 541-22XDKR-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22XCT-ND
Chip Resistor - Surface Mount 541-22XCT-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22XTR-ND
Chip Resistor - Surface Mount 541-22XTR-ND
22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 5%, 1W, 2512, Reel; Resistance Vishay - 43C6060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 1W, 2512, Reel; Resistance Vishay
43C6060
Res, Thick Film, 22R, 5%, 1W, 2512, Reel; Resistance Vishay 43C6060
RES, THICK FILM, 22R, 5%, 1W, 2512, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 1W, 2512, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Vishay - 72M6889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Vishay
72M6889
Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Vishay 72M6889
RES, THICK FILM, 22R, 5%, 1W, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 1W, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251222R0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251222R0JNEG
Chip Resistor - Surface Mount CRCW251222R0JNEG
RES SMD 22 OHM 5% 1W 2512

RES SMD 22 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251222R0JNEG 541-22XDKR-ND 43C6060 72M6889 CRCW251222R0JNEG
Product Name Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ... Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 1W, 2512, Reel; Resistance Vishay Res, Thick Film, 22R, 5%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details