Vishay Intertechnology, Inc. RES 22.6K OHM 1W 1% 2512 SMD CRCW251222K6FKTG

Description
RES 22.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 22.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1W 1% 2512 SMD - CRCW251222K6FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1W 1% 2512 SMD
CRCW251222K6FKTG
RES 22.6K OHM 1W 1% 2512 SMD CRCW251222K6FKTG
RES 22.6Kohm 1W 1% 2512 SMD

RES 22.6Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222K6FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251222K6FKTG-ND
Chip Resistor - Surface Mount CRCW251222K6FKTG-ND
22.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251222K6FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251222K6FKTG
Chip Resistor - Surface Mount CRCW251222K6FKTG
RES SMD 22.6K OHM 1% 1W 2512

RES SMD 22.6K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251222K6FKTG CRCW251222K6FKTG-ND CRCW251222K6FKTG
Product Name RES 22.6K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details