Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251222K0JNEGHP

Description
22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22KRACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KRACT-ND
Chip Resistor - Surface Mount 541-22KRACT-ND
22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KRADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KRADKR-ND
Chip Resistor - Surface Mount 541-22KRADKR-ND
22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KRATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KRATR-ND
Chip Resistor - Surface Mount 541-22KRATR-ND
22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1.5watts 22Kohms 5% 200ppm High Power Learn More - CRCW251222K0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.5watts 22Kohms 5% 200ppm High Power Learn More
CRCW251222K0JNEGHP
Thick Film Resistors - SMD 1.5watts 22Kohms 5% 200ppm High Power Learn More CRCW251222K0JNEGHP
Thick Film Resistors - SMD 1.5watts 22Kohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1.5watts 22Kohms 5% 200ppm High Power Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-22KRACT-ND CRCW251222K0JNEGHP
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1.5watts 22Kohms 5% 200ppm High Power Learn More
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers