Vishay Intertechnology, Inc. RES 22.0K OHM 1W 1% 2512 SMD CRCW251222K0FKTG

Description
RES 22.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 22.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1W 1% 2512 SMD - CRCW251222K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1W 1% 2512 SMD
CRCW251222K0FKTG
RES 22.0K OHM 1W 1% 2512 SMD CRCW251222K0FKTG
RES 22.0Kohm 1W 1% 2512 SMD

RES 22.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251222K0FKTG-ND
Chip Resistor - Surface Mount CRCW251222K0FKTG-ND
22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 22K 1% 100 R67 Rohs Compliant Vishay - 49P4646 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 22K 1% 100 R67 Rohs Compliant Vishay
49P4646
Crcw2512 22K 1% 100 R67 Rohs Compliant Vishay 49P4646
CRCW2512 22K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 22K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251222K0FKTG
Chip Resistor - Surface Mount CRCW251222K0FKTG
RES SMD 22K OHM 1% 1W 2512

RES SMD 22K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251222K0FKTG CRCW251222K0FKTG-ND 49P4646 CRCW251222K0FKTG
Product Name RES 22.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 22K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details