Vishay Precision Group RES 226K OHM 1W 1% 2512 SMD CRCW2512226KFKEG

Description
RES 226Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 226Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1W 1% 2512 SMD - CRCW2512226KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1W 1% 2512 SMD
CRCW2512226KFKEG
RES 226K OHM 1W 1% 2512 SMD CRCW2512226KFKEG
RES 226Kohm 1W 1% 2512 SMD

RES 226Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-226KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226KAFTR-ND
Chip Resistor - Surface Mount 541-226KAFTR-ND
226 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 226K 1% E67 E3 Rohs Compliant Vishay - 47P5087 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 226K 1% E67 E3 Rohs Compliant Vishay
47P5087
Crcw2512 100 226K 1% E67 E3 Rohs Compliant Vishay 47P5087
CRCW2512 100 226K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 226K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512226KFKEG 541-226KAFTR-ND 47P5087
Product Name RES 226K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 226K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details