Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512221RFKTG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512221RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512221RFKTG
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512221RFKTG
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512221RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512221RFKTG-ND
Chip Resistor - Surface Mount CRCW2512221RFKTG-ND
221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512221RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512221RFKTG
Chip Resistor - Surface Mount CRCW2512221RFKTG
RES SMD 221 OHM 1% 1W 2512

RES SMD 221 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay - 37C0306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay
37C0306
Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay 37C0306
RES, THICK FILM, 221R, 1%, 1W, 2512; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

RES, THICK FILM, 221R, 1%, 1W, 2512; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512221RFKTG CRCW2512221RFKTG-ND CRCW2512221RFKTG 37C0306
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details