Vishay Precision Group 2512,221,1%,T/R,HAZMAT CRCW2512221RFKEG

Description
2512,221,1%,T/R,HAZM AT
Request a Quote
Description
2512,221,1%,T/R,HAZM AT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW2512221RFKEG is a surface mount chip resistor manufactured by Vishay, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 221 ohms with a tolerance of ±1%, and a rated power dissipation of 1 watt. The resistor operates within a temperature range of -55°C to +155°C and is AEC-Q200 qualified, ensuring its suitability for automotive environments. The component is packaged in a 2512 (6432 metric) format, with 2000 units per reel, making it convenient for automated assembly processes. Its stability under various environmental conditions is rated at OîR/R ,â§ 1% over 1000 hours at 70°C, indicating good performance over time. This resistor is a suitable choice for engineers seeking a dependable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The CRCW2512221RFKEG is a surface mount chip resistor manufactured by Vishay, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 221 ohms with a tolerance of ±1%, and a rated power dissipation of 1 watt. The resistor operates within a temperature range of -55°C to +155°C and is AEC-Q200 qualified, ensuring its suitability for automotive environments. The component is packaged in a 2512 (6432 metric) format, with 2000 units per reel, making it convenient for automated assembly processes. Its stability under various environmental conditions is rated at OîR/R ,â§ 1% over 1000 hours at 70°C, indicating good performance over time. This resistor is a suitable choice for engineers seeking a dependable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
2512,221,1%,T/R,HAZMAT - CRCW2512221RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,221,1%,T/R,HAZMAT
CRCW2512221RFKEG
2512,221,1%,T/R,HAZMAT CRCW2512221RFKEG
2512,221,1%,T/R,HAZM AT

2512,221,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-221AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221AFCT-ND
Chip Resistor - Surface Mount 541-221AFCT-ND
221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221AFDKR-ND
Chip Resistor - Surface Mount 541-221AFDKR-ND
221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221AFTR-ND
Chip Resistor - Surface Mount 541-221AFTR-ND
221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512221RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512221RFKEG
SMD 1W 500V Resistor 52-CRCW2512221RFKEG
2512 Chip Resistor, 1W, 221R, 1%, 500V, Thick Film, SMD Product overview: CRCW2512221RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512221RFKEG can be used for catalog matching and distributor lookup.

2512 Chip Resistor, 1W, 221R, 1%, 500V, Thick Film, SMD Product overview: CRCW2512221RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512221RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512221RFKEG
916002-CRCW2512221RFKEG
Chip Resistor - Surface Mount - CRCW2512221RFKEG 916002-CRCW2512221RFKEG
Manufacturer: Vishay Win Source Part Number: 916002-CRCW2512221RF KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-221AFCT, 541-221AFTR, 541-221AFDKR, CRCW2512221RFKEG-ND, CRCW2512 100 221R 1% E67 E3

Manufacturer: Vishay
Win Source Part Number: 916002-CRCW2512221RFKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 221 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-221AFCT, 541-221AFTR, 541-221AFDKR, CRCW2512221RFKEG-ND, CRCW2512 100 221R 1% E67 E3

Buy Now Datasheet
Resistor, Thick Film Chip, 221 Ohm, 1W, 1%; Resistance Vishay - 53K3961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 221 Ohm, 1W, 1%; Resistance Vishay
53K3961
Resistor, Thick Film Chip, 221 Ohm, 1W, 1%; Resistance Vishay 53K3961
RESISTOR, THICK FILM CHIP, 221 OHM, 1W, 1%; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 221 OHM, 1W, 1%; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay - 53K3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay
53K3960
Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay 53K3960
RES, THICK FILM, 221R, 1%, 1W, 2512; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 1W, 2512; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512221RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512221RFKEG
Chip Resistor - Surface Mount CRCW2512221RFKEG
RES SMD 221 OHM 1% 1W 2512

RES SMD 221 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512221RFKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512221RFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512221RFKEG
RES SMD 221 OHM 1% 1W 2512

RES SMD 221 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512221RFKEG 541-221AFCT-ND 52-CRCW2512221RFKEG 916002-CRCW2512221RFKEG 53K3961 53K3960 CRCW2512221RFKEG CRCW2512221RFKEG
Product Name 2512,221,1%,T/R,HAZMAT Chip Resistor - Surface Mount SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW2512221RFKEG Resistor, Thick Film Chip, 221 Ohm, 1W, 1%; Resistance Vishay Res, Thick Film, 221R, 1%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details