Vishay Intertechnology, Inc. RES 221K OHM 1W 1% 2512 SMD CRCW2512221KFKEG

Description
RES 221Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 221Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1W 1% 2512 SMD - CRCW2512221KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1W 1% 2512 SMD
CRCW2512221KFKEG
RES 221K OHM 1W 1% 2512 SMD CRCW2512221KFKEG
RES 221Kohm 1W 1% 2512 SMD

RES 221Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-221KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KAFDKR-ND
Chip Resistor - Surface Mount 541-221KAFDKR-ND
221 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KAFTR-ND
Chip Resistor - Surface Mount 541-221KAFTR-ND
221 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KAFCT-ND
Chip Resistor - Surface Mount 541-221KAFCT-ND
221 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512221KFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512221KFKEG
Chip Resistor - Surface Mount CRCW2512221KFKEG
RES SMD 221K OHM 1% 1W 2512

RES SMD 221K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512221KFKEG 541-221KAFDKR-ND CRCW2512221KFKEG
Product Name RES 221K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details