Vishay Precision Group Chip Resistor - Surface Mount CRCW2512220RJNEG

Description
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220XCT-ND
Chip Resistor - Surface Mount 541-220XCT-ND
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220XTR-ND
Chip Resistor - Surface Mount 541-220XTR-ND
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220XDKR-ND
Chip Resistor - Surface Mount 541-220XDKR-ND
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 220 OHM 1W 5% 2512 SMD - CRCW2512220RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 5% 2512 SMD
CRCW2512220RJNEG
RES 220 OHM 1W 5% 2512 SMD CRCW2512220RJNEG
RES 220ohm 1W 5% 2512 SMD

RES 220ohm 1W 5% 2512 SMD

Supplier's Site
Automotive 1W 500V Resistor - 52-CRCW2512220RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1W 500V Resistor
52-CRCW2512220RJNEG
Automotive 1W 500V Resistor 52-CRCW2512220RJNEG
2512 Thick Film Resistor, 1W, 220R, 5% Tol, 500V, AEC-Q200 Product overview: CRCW2512220RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512220RJNEG can be used for catalog matching and distributor lookup.

2512 Thick Film Resistor, 1W, 220R, 5% Tol, 500V, AEC-Q200 Product overview: CRCW2512220RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512220RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR,THICK FILM,220 OHM,5%,1W,200PPM,SMD,TR - 70204628 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,220 OHM,5%,1W,200PPM,SMD,TR
70204628
RESISTOR,THICK FILM,220 OHM,5%,1W,200PPM,SMD,TR 70204628
RESISTOR,THICK FILM,220 OHM,5%,1W,200PPM,SMD ,TR

RESISTOR,THICK FILM,220 OHM,5%,1W,200PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512220RJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512220RJNEG
Chip Resistor - Surface Mount CRCW2512220RJNEG
RES SMD 220 OHM 5% 1W 2512

RES SMD 220 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Vishay - 59M7104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Vishay
59M7104
Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Vishay 59M7104
RES, THICK FILM, 220R, 5%, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 220R, 1W, 2512; Resistance Vishay - 43C6062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220R, 1W, 2512; Resistance Vishay
43C6062
Res, Aec-Q200, Thick Film, 220R, 1W, 2512; Resistance Vishay 43C6062
RES, AEC-Q200, THICK FILM, 220R, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 220R, 1W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-220XCT-ND CRCW2512220RJNEG 52-CRCW2512220RJNEG 70204628 CRCW2512220RJNEG 59M7104
Product Name Chip Resistor - Surface Mount RES 220 OHM 1W 5% 2512 SMD Automotive 1W 500V Resistor RESISTOR,THICK FILM,220 OHM,5%,1W,200PPM,SMD,TR Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details