Vishay Intertechnology, Inc. RES 220 OHM 1W 1% 2512 SMD CRCW2512220RFKTG

Description
RES 220ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 220ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 1% 2512 SMD - CRCW2512220RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 1% 2512 SMD
CRCW2512220RFKTG
RES 220 OHM 1W 1% 2512 SMD CRCW2512220RFKTG
RES 220ohm 1W 1% 2512 SMD

RES 220ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512220RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512220RFKTG-ND
Chip Resistor - Surface Mount CRCW2512220RFKTG-ND
220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512220RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512220RFKTG
Chip Resistor - Surface Mount CRCW2512220RFKTG
RES SMD 220 OHM 1% 1W 2512

RES SMD 220 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 220 1% 100 R67 Rohs Compliant Vishay - 49P4653 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 220 1% 100 R67 Rohs Compliant Vishay
49P4653
Crcw2512 220 1% 100 R67 Rohs Compliant Vishay 49P4653
CRCW2512 220 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 220 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512220RFKTG CRCW2512220RFKTG-ND CRCW2512220RFKTG 49P4653
Product Name RES 220 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 220 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details