Vishay Intertechnology, Inc. RES 220 OHM 1W 1% 2512 SMD CRCW2512220RFKEG

Description
RES 220ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 220ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 1% 2512 SMD - CRCW2512220RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 1% 2512 SMD
CRCW2512220RFKEG
RES 220 OHM 1W 1% 2512 SMD CRCW2512220RFKEG
RES 220ohm 1W 1% 2512 SMD

RES 220ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220AFDKR-ND
Chip Resistor - Surface Mount 541-220AFDKR-ND
220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220AFCT-ND
Chip Resistor - Surface Mount 541-220AFCT-ND
220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220AFTR-ND
Chip Resistor - Surface Mount 541-220AFTR-ND
220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 220R, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5355
Res, Aec-Q200, 220R, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5355
RES, AEC-Q200, 220R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512220RFKEG 541-220AFDKR-ND 84AH5355
Product Name RES 220 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 220R, 1%, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers