Vishay Precision Group Chip Resistor - Surface Mount CRCW2512220KJNEG

Description
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KXDKR-ND
Chip Resistor - Surface Mount 541-220KXDKR-ND
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KXTR-ND
Chip Resistor - Surface Mount 541-220KXTR-ND
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KXCT-ND
Chip Resistor - Surface Mount 541-220KXCT-ND
220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512220KJNEG
807042-CRCW2512220KJNEG
Chip Resistor - Surface Mount - CRCW2512220KJNEG 807042-CRCW2512220KJNEG
Manufacturer: Vishay Dale Win Source Part Number: 807042-CRCW2512220KJ NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 220 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 807042-CRCW2512220KJNEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 1W 500V Resistor - 52-CRCW2512220KJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512220KJNEG
SMD 1W 500V Resistor 52-CRCW2512220KJNEG
220kR 5% 1W 2512 SMD Chip Resistor, 500V Product overview: CRCW2512220KJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512220KJNEG can be used for catalog matching and distributor lookup.

220kR 5% 1W 2512 SMD Chip Resistor, 500V Product overview: CRCW2512220KJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512220KJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW2512220KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW2512220KJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW2512220KJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 220K, 5%, 1W, 2512, Reel; Resistance Vishay - 42K4094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 1W, 2512, Reel; Resistance Vishay
42K4094
Res, Thick Film, 220K, 5%, 1W, 2512, Reel; Resistance Vishay 42K4094
RES, THICK FILM, 220K, 5%, 1W, 2512, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 1W, 2512, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 5%, 1W, 2512; Resistance Vishay - 53K3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 1W, 2512; Resistance Vishay
53K3959
Res, Thick Film, 220K, 5%, 1W, 2512; Resistance Vishay 53K3959
RES, THICK FILM, 220K, 5%, 1W, 2512; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 1W, 2512; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 220K OHM 5% 1W 2512 - 873-CRCW2512220KJNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 220K OHM 5% 1W 2512
873-CRCW2512220KJNEG
RES SMD 220K OHM 5% 1W 2512 873-CRCW2512220KJNEG
RES SMD 220K OHM 5% 1W 2512

RES SMD 220K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-220KXDKR-ND 807042-CRCW2512220KJNEG 52-CRCW2512220KJNEG CRCW2512220KJNEG 42K4094 53K3959 873-CRCW2512220KJNEG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2512220KJNEG SMD 1W 500V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 220K, 5%, 1W, 2512, Reel; Resistance Vishay Res, Thick Film, 220K, 5%, 1W, 2512; Resistance Vishay RES SMD 220K OHM 5% 1W 2512
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- % 1 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details